2.4A SWITCHING REGULATOR, 620kHz SWITCHING FREQ-MAX, PDSO8, SOIC-8 Product overview: CS5173EDR8 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 620kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4A, 620kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS5173EDR8 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1163294-CS5173EDR8
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
"Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.28V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
IC REG MULT CONFG ADJ 1.5A 8SOIC
IC REG MULT CONFG ADJ 1.5A 8SOIC
Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.28V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-CS5173EDR8 | 1163294-CS5173EDR8 | CS5173EDR8OSTR-ND | CS5173EDR8 | CS5173EDR8 | CS5173EDR8 |
| Product Name | 2.4A 620kHz SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5173EDR8 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |