onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GDR8 CS5172GDR8

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030451-CS5172GDR8 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 280kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): -2.45V Maximum Output Voltage: -40V (Switch) Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030451-CS5172GDR8 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 280kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): -2.45V Maximum Output Voltage: -40V (Switch) Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GDR8 - 1030451-CS5172GDR8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GDR8
1030451-CS5172GDR8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GDR8 1030451-CS5172GDR8
Manufacturer: ON Semiconductor Win Source Part Number: 1030451-CS5172GDR8 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 280kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): -2.45V Maximum Output Voltage: -40V (Switch) Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1030451-CS5172GDR8
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 280kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): -2.45V
Maximum Output Voltage: -40V (Switch)
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
739-CS5172GDR8
Voltage Regulator IC 739-CS5172GDR8
IC REG MULT CONFIG INV ADJ 8SOIC Product overview: CS5172GDR8 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS5172GDR8 can be used for catalog matching and distributor lookup.

IC REG MULT CONFIG INV ADJ 8SOIC Product overview: CS5172GDR8 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS5172GDR8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - CS5172GDR8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
CS5172GDR8
PMIC - Voltage Regulators - DC DC Switching Regulators CS5172GDR8
IC REG MULT CONFG ADJ 1.5A 8SOIC

IC REG MULT CONFG ADJ 1.5A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - CS5172GDR8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
CS5172GDR8
Voltage Regulators - DC DC Switching Regulators CS5172GDR8
Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable -2.45V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable -2.45V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1030451-CS5172GDR8 739-CS5172GDR8 CS5172GDR8 CS5172GDR8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GDR8 Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC Other; Reel - TR SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety-Related Systems With Buc - A81407KLVATR-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers
PFC (Power Factor Correction) - ICE2PCS05XKLA1 - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
VIN 11 to 25 volts
fsw 20 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details