onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GD8 CS5172GD8

Description
Manufacturer: ON Semiconductor Win Source Part Number: 916082-CS5172GD8 Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable -2.45V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS5172 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 916082-CS5172GD8 Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable -2.45V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS5172 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GD8 - 916082-CS5172GD8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GD8
916082-CS5172GD8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GD8 916082-CS5172GD8
Manufacturer: ON Semiconductor Win Source Part Number: 916082-CS5172GD8 Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable -2.45V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS5172 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 916082-CS5172GD8
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable -2.45V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS5172
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.5A Voltage Regulator IC
739-CS5172GD8
1.5A Voltage Regulator IC 739-CS5172GD8
IC REG MULT CONFG ADJ 1.5A 8SOIC Product overview: CS5172GD8 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS5172GD8 can be used for catalog matching and distributor lookup.

IC REG MULT CONFG ADJ 1.5A 8SOIC Product overview: CS5172GD8 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS5172GD8 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - CS5172GD8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
CS5172GD8
PMIC - Voltage Regulators - DC DC Switching Regulators CS5172GD8
IC REG MULT CONFG ADJ 1.5A 8SOIC

IC REG MULT CONFG ADJ 1.5A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - CS5172GD8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
CS5172GD8
Voltage Regulators - DC DC Switching Regulators CS5172GD8
Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable -2.45V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable -2.45V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
IC REG MULT CONFG ADJ 1.5A 8SOIC - 598-CS5172GD8 - Utmel Electronic Limited
Hong Kong, China
IC REG MULT CONFG ADJ 1.5A 8SOIC
598-CS5172GD8
IC REG MULT CONFG ADJ 1.5A 8SOIC 598-CS5172GD8
IC REG MULT CONFG ADJ 1.5A 8SOIC

IC REG MULT CONFG ADJ 1.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 916082-CS5172GD8 739-CS5172GD8 CS5172GD8 CS5172GD8 598-CS5172GD8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5172GD8 1.5A Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG MULT CONFG ADJ 1.5A 8SOIC
Package Type SOIC; Other; 8-SOIC Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
IOUT 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM20333 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Frequency Synchronization - LM20333MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
Switching Regulators - 1904529 - RS Components, Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3603AR - Lingto Electronic Limited
Specs
IOUT 0.0500 amps
fsw 120 kHz
View Details