onsemi Ic, Boost Regulator, 8-Soic, Full Reel; Topology Onsemi CS5172EDR8G

Description
IC, BOOST REGULATOR, 8-SOIC, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
IC, BOOST REGULATOR, 8-SOIC, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Boost Regulator, 8-Soic, Full Reel; Topology Onsemi - 41K9684 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Boost Regulator, 8-Soic, Full Reel; Topology Onsemi
41K9684
Ic, Boost Regulator, 8-Soic, Full Reel; Topology Onsemi 41K9684
IC, BOOST REGULATOR, 8-SOIC, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:- RoHS Compliant: Yes

IC, BOOST REGULATOR, 8-SOIC, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Boost, 310Khz, Soic-8; Topology Onsemi - 14AC3591 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 310Khz, Soic-8; Topology Onsemi
14AC3591
Dc/dc Conv, Boost, 310Khz, Soic-8; Topology Onsemi 14AC3591
DC/DC CONV, BOOST, 310KHZ, SOIC-8; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; OutputRoHS Compliant: Yes

DC/DC CONV, BOOST, 310KHZ, SOIC-8; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41K9684
Product Name Ic, Boost Regulator, 8-Soic, Full Reel; Topology Onsemi
Input Voltage 2.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details