onsemi Dc/dc Converter, Boost, 1Mhz, Soic-8; Topology Onsemi CS5171GDR8G

Description
DC/DC CONVERTER, BOOST, 1MHZ, SOIC-8; Topology:Boost; Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:3.3V; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, BOOST, 1MHZ, SOIC-8; Topology:Boost; Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:3.3V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Boost, 1Mhz, Soic-8; Topology Onsemi - 81Y5976 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Boost, 1Mhz, Soic-8; Topology Onsemi
81Y5976
Dc/dc Converter, Boost, 1Mhz, Soic-8; Topology Onsemi 81Y5976
DC/DC CONVERTER, BOOST, 1MHZ, SOIC-8; Topology:Boost; Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:3.3V; Output RoHS Compliant: Yes

DC/DC CONVERTER, BOOST, 1MHZ, SOIC-8; Topology:Boost; Input Voltage Min:2.7V; Input Voltage Max:30V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:3.3V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y5976
Product Name Dc/dc Converter, Boost, 1Mhz, Soic-8; Topology Onsemi
Input Voltage 2.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details