onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5171GD8G CS5171GD8G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030448-CS5171GD8G Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 280kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.28V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030448-CS5171GD8G Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 280kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.28V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5171GD8G - 1030448-CS5171GD8G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5171GD8G
1030448-CS5171GD8G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5171GD8G 1030448-CS5171GD8G
Manufacturer: ON Semiconductor Win Source Part Number: 1030448-CS5171GD8G Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 280kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.28V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030448-CS5171GD8G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 280kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.28V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - CS5171GD8G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
CS5171GD8G-ND
Voltage Regulators - DC DC Switching Regulators CS5171GD8G-ND
"Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.28V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.28V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - CS5171GD8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
CS5171GD8G
Voltage Regulators - DC DC Switching Regulators CS5171GD8G
Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.28V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.28V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - CS5171GD8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
CS5171GD8G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators CS5171GD8G
IC REG MULT CONFG ADJ 1.5A 8SOIC

IC REG MULT CONFG ADJ 1.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1030448-CS5171GD8G CS5171GD8G-ND CS5171GD8G CS5171GD8G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS5171GD8G Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost, Flyback, Forward Converter, SEPIC Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1904547 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details