DC/DC CONV, 280KHZ, SOIC-8; Topology:Boost; Input Voltage Min:2.7V; Input Voltage Max:30V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Nom.:-; Switching Frequency:280kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 81Y5975 |
| Product Name | Dc/dc Conv, 280Khz, Soic-8; Topology Onsemi |
| Frequency | 280kHz |