onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose CS5157HGD16G

Description
Win Source Part Number: 1053348-CS5157HGD16G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel Pentium® II Standard Package: 48 Mounting: SMD (SMT) Voltage - Output: 1.3V ~ 2.05V, 2.1V ~ 3.5V Voltage - Input: 4.25V ~ 20V Number of Outputs: 2 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): NCP1395BDR2G; SG3525ADWR2G; UC3525ADW; TL494BDR2G; UC2524ADW; UC3524ADW; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 2156-CS5157HGD16G-ON ,ONSONSCS5157HGD16G Base Product Number: CS5157 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1053348-CS5157HGD16G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel Pentium® II Standard Package: 48 Mounting: SMD (SMT) Voltage - Output: 1.3V ~ 2.05V, 2.1V ~ 3.5V Voltage - Input: 4.25V ~ 20V Number of Outputs: 2 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): NCP1395BDR2G; SG3525ADWR2G; UC3525ADW; TL494BDR2G; UC2524ADW; UC3524ADW; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 2156-CS5157HGD16G-ON ,ONSONSCS5157HGD16G Base Product Number: CS5157 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1053348-CS5157HGD16G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1053348-CS5157HGD16G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1053348-CS5157HGD16G
Win Source Part Number: 1053348-CS5157HGD16G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel Pentium® II Standard Package: 48 Mounting: SMD (SMT) Voltage - Output: 1.3V ~ 2.05V, 2.1V ~ 3.5V Voltage - Input: 4.25V ~ 20V Number of Outputs: 2 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): NCP1395BDR2G; SG3525ADWR2G; UC3525ADW; TL494BDR2G; UC2524ADW; UC3524ADW; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 2156-CS5157HGD16G-ON ,ONSONSCS5157HGD16G Base Product Number: CS5157 Product Status: Obsolete

Win Source Part Number: 1053348-CS5157HGD16G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, Intel Pentium® II
Standard Package: 48
Mounting: SMD (SMT)
Voltage - Output: 1.3V ~ 2.05V, 2.1V ~ 3.5V
Voltage - Input: 4.25V ~ 20V
Number of Outputs: 2
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): NCP1395BDR2G; SG3525ADWR2G; UC3525ADW; TL494BDR2G; UC2524ADW; UC3524ADW;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Other Names: 2156-CS5157HGD16G-ON,ONSONSCS5157HGD16G
Base Product Number: CS5157
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Regulator IC
776-CS5157HGD16G
SOIC Voltage Regulator IC 776-CS5157HGD16G
IC REG CTRLR INTEL 2OUT 16SOIC / series Controller, Intel Pentium® II Voltage Regulator IC 2 Output 16-SOIC Product overview: CS5157HGD16G from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5157HGD16G can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 2OUT 16SOIC / series Controller, Intel Pentium® II Voltage Regulator IC 2 Output 16-SOIC Product overview: CS5157HGD16G from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS5157HGD16G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1053348-CS5157HGD16G 776-CS5157HGD16G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose SOIC Voltage Regulator IC
Package Type SOIC; Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data