onsemi Buck 1000kHz SOIC Step-Down DC-DC Converter IC CS5151GDR16

Description
DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin SOIC T/R Product overview: CS5151GDR16 from ON Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000kHz, SOIC, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CS5151GDR16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin SOIC T/R Product overview: CS5151GDR16 from ON Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000kHz, SOIC, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CS5151GDR16 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 1000kHz SOIC Step-Down DC-DC Converter IC - 750-CS5151GDR16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1000kHz SOIC Step-Down DC-DC Converter IC
750-CS5151GDR16
Buck 1000kHz SOIC Step-Down DC-DC Converter IC 750-CS5151GDR16
DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin SOIC T/R Product overview: CS5151GDR16 from ON Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000kHz, SOIC, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CS5151GDR16 can be used for catalog matching and distributor lookup.

DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin SOIC T/R Product overview: CS5151GDR16 from ON Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000kHz, SOIC, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CS5151GDR16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 750-CS5151GDR16
Product Name Buck 1000kHz SOIC Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226078P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
 - LM3674MF-2.8/NOPB - Rochester Electronics
Specs
Package Type SOT23; Other; SOT-23-5
Configuration / Function Buck
View Details
2 suppliers