The CS51414EMNR2G is a 1.5 A buck regulator IC designed for efficient voltage regulation in various applications. It operates at a fixed frequency of 520 kHz and accommodates input voltages ranging from 4.5 V to 40 V. This device features the V2 control architecture, which enhances transient response and simplifies loop compensation, making it suitable for high-speed logic applications. The CS51414 includes an external bias option, allowing the controller to be powered from a 3.3 V to 6.0 V supply, which improves efficiency, particularly under high input voltage and light load conditions. It also incorporates protection features such as thermal shutdown, cycle-by-cycle current limiting, and frequency foldback to minimize power dissipation during short circuit conditions. The device is available in a Pb-Free and RoHS compliant package, specifically in an 18-lead DFN format. Engineers considering this product should note its compatibility with the LT1376, which may facilitate integration into existing designs.
IC REG BUCK ADJ 1.5A 18DFN
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CS51414EMNR2G | CS51414EMNR2G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 520 kHz | 520 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 18-VFDFN Exposed Pad |