onsemi Ic, Smps Controller, V-Mode, 8Sop; Topology Onsemi CS51414EDR8G

Description
IC, SMPS CONTROLLER, V-MODE, 8SOP; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
IC, SMPS CONTROLLER, V-MODE, 8SOP; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Smps Controller, V-Mode, 8Sop; Topology Onsemi - 26W9262 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Smps Controller, V-Mode, 8Sop; Topology Onsemi
26W9262
Ic, Smps Controller, V-Mode, 8Sop; Topology Onsemi 26W9262
IC, SMPS CONTROLLER, V-MODE, 8SOP; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes

IC, SMPS CONTROLLER, V-MODE, 8SOP; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26W9262
Product Name Ic, Smps Controller, V-Mode, 8Sop; Topology Onsemi
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details