Manufacturer: ON Semiconductor
Win Source Part Number: 1163272-CS51414EDR8
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 1.5A 8SOIC
IC REG BUCK ADJ 1.5A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1163272-CS51414EDR8 | CS51414EDR8OSTR-ND | CS51414EDR8 | CS51414EDR8 | CS51414EDR8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS51414EDR8 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 1.27 to 38 volts | 1.27 volts | 1.27 to 38 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |