onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS51412GD8 CS51412GD8

Description
Manufacturer: ON Semiconductor Win Source Part Number: 916081-CS51412GD8 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS51412 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 916081-CS51412GD8 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS51412 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS51412GD8 is a 1.5 A buck regulator IC designed for efficient voltage regulation in various applications. It operates at a fixed frequency of 260 kHz and accommodates input voltages ranging from 4.5 V to 40 V. This device features an external bias option, allowing it to be powered from a 3.3 V to 6.0 V supply, which enhances efficiency, particularly in high input voltage and light load scenarios. The CS51412GD8 utilizes the V2,Ñ¢ control architecture, providing fast transient response and simplified loop compensation. Key protection features include thermal shutdown, cycle-by-cycle current limiting, and frequency foldback to reduce power dissipation during short circuit conditions. The device is available in a Pb-free and RoHS compliant package, making it suitable for environmentally conscious designs. Its pin compatibility with the LT1376 allows for easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The CS51412GD8 is a 1.5 A buck regulator IC designed for efficient voltage regulation in various applications. It operates at a fixed frequency of 260 kHz and accommodates input voltages ranging from 4.5 V to 40 V. This device features an external bias option, allowing it to be powered from a 3.3 V to 6.0 V supply, which enhances efficiency, particularly in high input voltage and light load scenarios. The CS51412GD8 utilizes the V2,Ñ¢ control architecture, providing fast transient response and simplified loop compensation. Key protection features include thermal shutdown, cycle-by-cycle current limiting, and frequency foldback to reduce power dissipation during short circuit conditions. The device is available in a Pb-free and RoHS compliant package, making it suitable for environmentally conscious designs. Its pin compatibility with the LT1376 allows for easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS51412GD8 - 916081-CS51412GD8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS51412GD8
916081-CS51412GD8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS51412GD8 916081-CS51412GD8
Manufacturer: ON Semiconductor Win Source Part Number: 916081-CS51412GD8 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS51412 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 916081-CS51412GD8
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS51412
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - CS51412GD8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
CS51412GD8
Voltage Regulators - DC DC Switching Regulators CS51412GD8
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - CS51412GD8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
CS51412GD8
PMIC - Voltage Regulators - DC DC Switching Regulators CS51412GD8
IC REG BUCK ADJ 1.5A 8SOIC

IC REG BUCK ADJ 1.5A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 916081-CS51412GD8 CS51412GD8 CS51412GD8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS51412GD8 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data