"Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1030433-CS51412ED8G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.27V
Maximum Output Voltage: 38V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): CS51412EDR8; CS51412EDR8G; CS51412ED8G; CS51411ED8G;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 1.5A 8SOIC
IC REG BUCK ADJ 1.5A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CS51412ED8G-ND | 1030433-CS51412ED8G | CS51412ED8G | CS51412ED8G | CS51412ED8G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CS51412ED8G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 1.27 to 38 volts | 1.27 volts | 1.27 volts | 1.27 to 38 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |