onsemi DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards CS51411EVB

Description
CS51411 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
CS51411 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - CS51411EVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
CS51411EVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards CS51411EVBOS-ND
CS51411 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

CS51411 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CS51411EVB - 763910-CS51411EVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CS51411EVB
763910-CS51411EVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CS51411EVB 763910-CS51411EVB
Manufacturer: ON Semiconductor Win Source Part Number: 763910-CS51411EVB Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4 V ~ 16 V Main Purpose: DC/DC, Step Down Frequency - Switching: 260kHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: CS51411 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 763910-CS51411EVB
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4 V ~ 16 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 260kHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: CS51411
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number CS51411EVBOS-ND 763910-CS51411EVB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - CS51411EVB
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,YSF-122+,DL1636,50 OHM - TB-616-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845076 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers