onsemi Voltage Regulators - DC DC Switching Regulators CS51411EMNR2G

Description
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - CS51411EMNR2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
CS51411EMNR2G-ND
Voltage Regulators - DC DC Switching Regulators CS51411EMNR2G-ND
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad

Buy Now Datasheet
 - CS51411EMNR2G - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current/voltage-mode , 3A, 296kHz Switching Freq-Max, BIPolar, PDSO18

Switching Regulator, Current/voltage-mode, 3A, 296kHz Switching Freq-Max, BIPolar, PDSO18

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1155350-CS51411EMNR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1155350-CS51411EMNR2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1155350-CS51411EMNR2G
Win Source Part Number: 1155350-CS51411EMNR2 G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 260kHz Voltage - Output (Max): 38V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.27V Synchronous Rectifier: No Package / Case: 18-VFDFN Exposed Pad Supplier Device Package: 18-DFN (5x6) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSCS51411EMNR2G, 2156-CS51411EMNR2G-O NTR Base Product Number: CS51411 Product Status: Obsolete

Win Source Part Number: 1155350-CS51411EMNR2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Voltage - Output (Max): 38V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.27V
Synchronous Rectifier: No
Package / Case: 18-VFDFN Exposed Pad
Supplier Device Package: 18-DFN (5x6)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSCS51411EMNR2G,2156-CS51411EMNR2G-ONTR
Base Product Number: CS51411
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - CS51411EMNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
CS51411EMNR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators CS51411EMNR2G
IC REG BUCK ADJ 1.5A 18DFN

IC REG BUCK ADJ 1.5A 18DFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - CS51411EMNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
CS51411EMNR2G
Voltage Regulators - DC DC Switching Regulators CS51411EMNR2G
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - CS51411EMNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
CS51411EMNR2G
PMIC - Voltage Regulators - DC DC Switching Regulators CS51411EMNR2G
IC REG BUCK ADJ 1.5A 18DFN

IC REG BUCK ADJ 1.5A 18DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number CS51411EMNR2G-ND CS51411EMNR2G 1155350-CS51411EMNR2G CS51411EMNR2G CS51411EMNR2G CS51411EMNR2G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 18-VFDFN Exposed Pad Other; SOLCC18 Other; Tape & Reel (TR) Other; 18-VFDFN Exposed Pad
Output Voltage 1.27 to 38 volts 1.27 volts 1.27 to 38 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data