onsemi Buck 1.5 A 260 kHz Step-Down DC-DC Converter IC CS51411EMNR2G

Description
Buck Regulator, Low Voltage, 1.5 A, 260 kHz, with Sychronization Capability, 5X6MM, .5MM PITCH, 2500-REEL Product overview: CS51411EMNR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A, 260 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, 260 kHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS51411EMNR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Buck Regulator, Low Voltage, 1.5 A, 260 kHz, with Sychronization Capability, 5X6MM, .5MM PITCH, 2500-REEL Product overview: CS51411EMNR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A, 260 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, 260 kHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS51411EMNR2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS51411EMNR2G is a 1.5 A buck regulator IC operating at 260 kHz with synchronization capability, designed for low-voltage step-down conversion. It is housed in an 18-lead DFN package measuring 5 mm x 6 mm with a 0.5 mm pitch and is supplied in 2500-piece tape and reel packaging. The device supports input voltages from 4.5 V to 40 V, features thermal shutdown, cycle-by-cycle current limiting, and frequency foldback under short-circuit conditions. It is Pb-free and RoHS compliant, with a -40°C to 85°C operating temperature range. The IC is functionally pin-compatible with the LT1375 and uses V2™ control architecture for fast transient response. Quiescent current during shutdown is less than 85 µA.

Datasheet Summary
Powered by GS/AI

The CS51411EMNR2G is a 1.5 A buck regulator IC operating at 260 kHz with synchronization capability, designed for low-voltage step-down conversion. It is housed in an 18-lead DFN package measuring 5 mm x 6 mm with a 0.5 mm pitch and is supplied in 2500-piece tape and reel packaging. The device supports input voltages from 4.5 V to 40 V, features thermal shutdown, cycle-by-cycle current limiting, and frequency foldback under short-circuit conditions. It is Pb-free and RoHS compliant, with a -40°C to 85°C operating temperature range. The IC is functionally pin-compatible with the LT1375 and uses V2™ control architecture for fast transient response. Quiescent current during shutdown is less than 85 µA.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.5 A 260 kHz Step-Down DC-DC Converter IC
739-CS51411EMNR2G
Buck 1.5 A 260 kHz Step-Down DC-DC Converter IC 739-CS51411EMNR2G
Buck Regulator, Low Voltage, 1.5 A, 260 kHz, with Sychronization Capability, 5X6MM, .5MM PITCH, 2500-REEL Product overview: CS51411EMNR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A, 260 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, 260 kHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS51411EMNR2G can be used for catalog matching and distributor lookup.

Buck Regulator, Low Voltage, 1.5 A, 260 kHz, with Sychronization Capability, 5X6MM, .5MM PITCH, 2500-REEL Product overview: CS51411EMNR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A, 260 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, 260 kHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS51411EMNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-CS51411EMNR2G
Product Name Buck 1.5 A 260 kHz Step-Down DC-DC Converter IC
Package Type Other; DFN
Unlock Full Specs
to access all available technical data

Similar Products

2250 kHz DC-DC Converter IC - 922-LMZ10500SEE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 3.6 volts
Input Voltage 5.5 volts
View Details
2 suppliers
DC-DC Converters - 1226939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details