Manufacturer: ON Semiconductor
Win Source Part Number: 013321-CS5124XDR8G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback, Forward Converter
Frequency - Switching: 400kHz
Control Features: Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 82.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7.7 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Switching Controllers Hi Performance Current Mode PWM
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 013321-CS5124XDR8G | CS5124XDR8G | CS5124XDR8G | CS5124XDR8G | CS5124XDR8G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5124XDR8G | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Flyback, Forward Converter | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Soft Start | Soft Start |