Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163258-CS5124XDR8
Manufacturer Homepage: www.cherrycorp.com/
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOPOLOGY 8SOIC
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1163258-CS5124XDR8 | CS5124XDR8 | CS5124XDR8 | 598-CS5124XDR8 | CS5124XDR8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5124XDR8 | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | ||
| Life Cycle Stage | Removed | Removed; Obsolete | |||
| VIN | 7.7 to 20 volts | 7.7 to 20 volts | |||
| fsw | 400 kHz | 400 kHz | 400 kHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |