onsemi Ic, Current Mode Pwm Ctrl, 20V, 8-Soic; Input Voltage Onsemi CS5124XD8G

Description
IC, CURRENT MODE PWM CTRL, 20V, 8-SOIC; Input Voltage:75V; Output Voltage:13.5V; Output Current:1mA; Supply Voltage Min:7.7V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz; Product Range:-RoHS Compliant: Yes
Datasheet
Description
IC, CURRENT MODE PWM CTRL, 20V, 8-SOIC; Input Voltage:75V; Output Voltage:13.5V; Output Current:1mA; Supply Voltage Min:7.7V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 20V, 8-Soic; Input Voltage Onsemi - 41K9672 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 20V, 8-Soic; Input Voltage Onsemi
41K9672
Ic, Current Mode Pwm Ctrl, 20V, 8-Soic; Input Voltage Onsemi 41K9672
IC, CURRENT MODE PWM CTRL, 20V, 8-SOIC; Input Voltage:75V; Output Voltage:13.5V; Output Current:1mA; Supply Voltage Min:7.7V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz; Product Range:-RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 20V, 8-SOIC; Input Voltage:75V; Output Voltage:13.5V; Output Current:1mA; Supply Voltage Min:7.7V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 41K9672
Product Name Ic, Current Mode Pwm Ctrl, 20V, 8-Soic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 8 to 20 volts
DC Input 8 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10983LFPWPR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Motor Controllers - 8209612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 1800 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7W-1R6A20A700 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details