onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5124XD8 CS5124XD8

Description
Manufacturer: Cherry Semiconductor Corporation Win Source Part Number: 1163257-CS5124XD8 Manufacturer Homepage: www.cherrycorp.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cherry Semiconductor Corporation Win Source Part Number: 1163257-CS5124XD8 Manufacturer Homepage: www.cherrycorp.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5124XD8 - 1163257-CS5124XD8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5124XD8
1163257-CS5124XD8
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5124XD8 1163257-CS5124XD8
Manufacturer: Cherry Semiconductor Corporation Win Source Part Number: 1163257-CS5124XD8 Manufacturer Homepage: www.cherrycorp.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163257-CS5124XD8
Manufacturer Homepage: www.cherrycorp.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - CS5124XD8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CS5124XD8
PMIC - Voltage Regulators - DC DC Switching Controllers CS5124XD8
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CS5124XD8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
CS5124XD8
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers CS5124XD8
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site
DC DC Switching Controllers - CS5124XD8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CS5124XD8
DC DC Switching Controllers CS5124XD8
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1163257-CS5124XD8 CS5124XD8 CS5124XD8 CS5124XD8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS5124XD8 PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Special Features Soft Start
fsw 400 kHz 400 kHz 400 kHz
Duty Cycle 82.5 82.5
Package Type SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1745-2-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 1.25 volts
View Details
6 suppliers
DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details