Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163255-CS51221EDR16
Manufacturer Homepage: www.cherrycorp.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG CTRLR FWRD CONV 16SOIC
IC REG CTRLR FWRD CONV 16SOIC
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CS51221EDR16OSTR-ND | 1163255-CS51221EDR16 | CS51221EDR16 | 598-CS51221EDR16 | CS51221EDR16 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51221EDR16 | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR FWRD CONV 16SOIC | DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start | ||||
| Duty Cycle | 85 | 85 |