Switching Regulator, Current-mode, 2.5A, 120kHz Switching Freq-Max, BIPolar, PDSO24
1.4 A SWITCHING REGULATOR WITH 5
1.4 A Switching Regulator with 5.0 V, 100 mA Linear Regulator with Watchdog, RESETbar and ENABLEbar, SOIC−24 WB, 30-TUBE Product overview: CS5112YDWF24 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4 A, 5.0 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4 A, 5.0 V, 100 mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CS5112YDWF24 can be used for catalog matching and distributor lookup.
IC REG LINEAR SWITCHING REG
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CS5112YDWF24 | 488-CS5112YDWF24-ND | 739-CS5112YDWF24 | CS5112YDWF24 |
| Product Name | Voltage Regulators - Linear + Switching | 1.4 A 5.0 V 100 mA SOIC Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | |
| Package Type | Other; SOP24 | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | ||
| Life Cycle Stage | Obsolete | Active | ||
| Regulator Type | Standard; Low Dropout | |||
| Output Voltage | 1.25 to 5 volts |