onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033YDR8 CS51033YDR8

Description
Manufacturer: ON Semiconductor Win Source Part Number: 122981-CS51033YDR8 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83.3% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 122981-CS51033YDR8 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83.3% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033YDR8 - 122981-CS51033YDR8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033YDR8
122981-CS51033YDR8
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033YDR8 122981-CS51033YDR8
Manufacturer: ON Semiconductor Win Source Part Number: 122981-CS51033YDR8 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83.3% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 122981-CS51033YDR8
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 83.3%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033YDR8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CS51033YDR8
PMIC - Voltage Regulators - DC DC Switching Controllers CS51033YDR8
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - CS51033YDR8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CS51033YDR8
DC DC Switching Controllers CS51033YDR8
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 122981-CS51033YDR8 CS51033YDR8 CS51033YDR8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033YDR8 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data