onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033GDR8 CS51033GDR8

Description
Manufacturer: ON Semiconductor Win Source Part Number: 116010-CS51033GDR8 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83.3% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 116010-CS51033GDR8 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83.3% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033GDR8 - 116010-CS51033GDR8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033GDR8
116010-CS51033GDR8
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033GDR8 116010-CS51033GDR8
Manufacturer: ON Semiconductor Win Source Part Number: 116010-CS51033GDR8 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83.3% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 116010-CS51033GDR8
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 83.3%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - CS51033GDR8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CS51033GDR8
DC DC Switching Controllers CS51033GDR8
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033GDR8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CS51033GDR8
PMIC - Voltage Regulators - DC DC Switching Controllers CS51033GDR8
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet
IC REG CTRLR BUCK 8SOIC - 598-CS51033GDR8 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK 8SOIC
598-CS51033GDR8
IC REG CTRLR BUCK 8SOIC 598-CS51033GDR8
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 116010-CS51033GDR8 CS51033GDR8 CS51033GDR8 598-CS51033GDR8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51033GDR8 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers IC REG CTRLR BUCK 8SOIC
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver Transistor Driver
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922580P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP2380AREZ - Lingto Electronic Limited
Specs
IOUT 4 amps
fsw 250 to 1400 kHz
View Details