Manufacturer: ON Semiconductor
Win Source Part Number: 013320-CS51031YDR8G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 83.3%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
Switching Controllers Fast PFET Buck
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 013320-CS51031YDR8G | CS51031YDR8G-ND | CS51031YDR8G | CS51031YDR8G | CS51031YDR8G | CS51031YDR8G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51031YDR8G | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start |