Manufacturer: Cherry Semiconductor Corporation
Win Source Part Number: 1163247-CS51031YD8
Manufacturer Homepage: www.cherrycorp.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1163247-CS51031YD8 | CS51031YD8 | CS51031YD8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51031YD8 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Frequency Control, Soft Start | ||
| fsw | 200 kHz | 200 kHz | |
| Duty Cycle | 83.3 | 83.3 | |
| Output Voltage Type | Fixed; Transistor Driver |