onsemi 1A 1000kHz SOIC Power Management IC CS51024AEDR16

Description
1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: CS51024AEDR16 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-CS51024AEDR16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: CS51024AEDR16 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-CS51024AEDR16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 1000kHz SOIC Power Management IC
748-CS51024AEDR16
1A 1000kHz SOIC Power Management IC 748-CS51024AEDR16
1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: CS51024AEDR16 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-CS51024AEDR16 can be used for catalog matching and distributor lookup.

1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: CS51024AEDR16 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-CS51024AEDR16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - CS51024AEDR16 - 116744-CS51024AEDR16 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - CS51024AEDR16
116744-CS51024AEDR16
PMIC - PMIC - AC DC Converters, Offline Switchers - CS51024AEDR16 116744-CS51024AEDR16
Manufacturer: ON Semiconductor Win Source Part Number: 116744-CS51024AEDR16 Packaging: Reel - TR Output Isolation: Isolated Topology: Forward Voltage - Start Up: 13V Duty Cycle: 77% Frequency - Switching: 1MHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 7.7 V to 20 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 116744-CS51024AEDR16
Packaging: Reel - TR
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 13V
Duty Cycle: 77%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 7.7 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-CS51024AEDR16 116744-CS51024AEDR16
Product Name 1A 1000kHz SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - CS51024AEDR16
Package Type Other; SOIC SOIC; Other; 16-SOIC
Duty Cycle 83 77
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Configuration / Function Forward
Unlock Full Specs
to access all available technical data