onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - CS51023AEDR16 CS51023AEDR16

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1163239-CS51023AEDR1 6 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 13V Duty Cycle: 77% Frequency - Switching: 1MHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 7.7 V ~ 20 V Part Status: Obsolete(EOL) Family Name: CS51023 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS51022AEDR16G; CS51021AEDR16G; UC3886DTRG4; Introduction Date: August 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1163239-CS51023AEDR1 6 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 13V Duty Cycle: 77% Frequency - Switching: 1MHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 7.7 V ~ 20 V Part Status: Obsolete(EOL) Family Name: CS51023 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS51022AEDR16G; CS51021AEDR16G; UC3886DTRG4; Introduction Date: August 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - CS51023AEDR16 - 1163239-CS51023AEDR16 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - CS51023AEDR16
1163239-CS51023AEDR16
PMIC - PMIC - AC DC Converters, Offline Switchers - CS51023AEDR16 1163239-CS51023AEDR16
Manufacturer: ON Semiconductor Win Source Part Number: 1163239-CS51023AEDR1 6 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 13V Duty Cycle: 77% Frequency - Switching: 1MHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 7.7 V ~ 20 V Part Status: Obsolete(EOL) Family Name: CS51023 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS51022AEDR16G; CS51021AEDR16G; UC3886DTRG4; Introduction Date: August 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1163239-CS51023AEDR16
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 13V
Duty Cycle: 77%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 7.7 V ~ 20 V
Part Status: Obsolete(EOL)
Family Name: CS51023
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CS51022AEDR16G; CS51021AEDR16G; UC3886DTRG4;
Introduction Date: August 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - CS51023AEDR16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
CS51023AEDR16
AC DC Converters, Offline Switches CS51023AEDR16
Converter Offline Forward Topology 1MHz 16-SOIC

Converter Offline Forward Topology 1MHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - CS51023AEDR16 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
CS51023AEDR16
PMIC - AC DC Converters, Offline Switchers CS51023AEDR16
IC OFFLINE SWITCH FWD 16SOIC

IC OFFLINE SWITCH FWD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1163239-CS51023AEDR16 CS51023AEDR16 CS51023AEDR16
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - CS51023AEDR16 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737AN - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
View Details
ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1 - 1044431-ICE2B365FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 67 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers