IC REG CTRLR MULT TOP 16TSSOP
Flyback, Forward Converter, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CS51022ADBR2 | CS51022ADBR2 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Soft Start | |
| fsw | 1000 kHz | 1000 kHz |
| Output Voltage Type | Fixed; Transistor Driver | |
| Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) |