onsemi PMIC - Voltage Regulators - DC DC Switching Controllers CS51022ADB

Description
IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Description
IC REG CTRLR MULT TOP 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51022ADB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CS51022ADB
PMIC - Voltage Regulators - DC DC Switching Controllers CS51022ADB
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - CS51022ADB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CS51022ADB
DC DC Switching Controllers CS51022ADB
Flyback, Forward Converter, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Flyback, Forward Converter, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number CS51022ADB CS51022ADB
Product Name PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Special Features Internal Current Limit; Current Limit, Soft Start
fsw 1000 kHz 1000 kHz
Output Voltage Type Fixed; Transistor Driver
Package Type SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 448-CYPAS213A124SXQTXUMA1CT-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
Switching Regulators - 1907914 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers