onsemi PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EN14 CS5101EN14

Description
Manufacturer: ON Semiconductor Win Source Part Number: 121298-CS5101EN14 Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 8 V to 45 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 121298-CS5101EN14 Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 8 V to 45 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EN14 - 121298-CS5101EN14 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EN14
121298-CS5101EN14
PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EN14 121298-CS5101EN14
Manufacturer: ON Semiconductor Win Source Part Number: 121298-CS5101EN14 Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 8 V to 45 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 121298-CS5101EN14
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 8 V to 45 V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - CS5101EN14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
CS5101EN14
Power Supply Controllers, Monitors CS5101EN14
Power Supply Controller Secondary-Side Controller 14-PDIP

Power Supply Controller Secondary-Side Controller 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 121298-CS5101EN14 CS5101EN14
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EN14 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details