onsemi PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDWR16G CS5101EDWR16G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1163233-CS5101EDWR16 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Secondary-Side Controller Operating Supply Voltage: 8 V ~ 45 V Part Status: Obsolete(EOL) Family Name: CS5101 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS5101EDW16; CS5101EDWR16; CS5101EN14G; Introduction Date: March 31, 1997 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1163233-CS5101EDWR16 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Secondary-Side Controller Operating Supply Voltage: 8 V ~ 45 V Part Status: Obsolete(EOL) Family Name: CS5101 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS5101EDW16; CS5101EDWR16; CS5101EN14G; Introduction Date: March 31, 1997 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDWR16G - 1163233-CS5101EDWR16G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDWR16G
1163233-CS5101EDWR16G
PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDWR16G 1163233-CS5101EDWR16G
Manufacturer: ON Semiconductor Win Source Part Number: 1163233-CS5101EDWR16 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Secondary-Side Controller Operating Supply Voltage: 8 V ~ 45 V Part Status: Obsolete(EOL) Family Name: CS5101 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS5101EDW16; CS5101EDWR16; CS5101EN14G; Introduction Date: March 31, 1997 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1163233-CS5101EDWR16G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Applications: Secondary-Side Controller
Operating Supply Voltage: 8 V ~ 45 V
Part Status: Obsolete(EOL)
Family Name: CS5101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CS5101EDW16; CS5101EDWR16; CS5101EN14G;
Introduction Date: March 31, 1997
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - CS5101EDWR16G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
CS5101EDWR16G
Power Supply Controllers, Monitors CS5101EDWR16G
Power Supply Controller Secondary-Side Controller 16-SOIC

Power Supply Controller Secondary-Side Controller 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1163233-CS5101EDWR16G CS5101EDWR16G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDWR16G Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658407 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details