The CS3972YDWR16 is a high-efficiency DC-DC switching regulator from Quarktwin Technology Ltd., capable of delivering up to 1.25A output current with a maximum input voltage of 60V. It supports various configurations including buck, boost, forward, isolated, and non-isolated topologies. The device features an internal 75V NPN power switch and operates with a typical switching frequency of 40kHz, adjustable between 50kHz and 70kHz. Key specifications include a precision reference voltage of 1.24V, a low input supply current of 6mA, and comprehensive protection features such as variable current limit, under-voltage, and over-temperature protection. The CS3972YDWR16 is designed to operate within a junction temperature range of -40°C to +150°C, making it suitable for a variety of applications. It is available in a 16-lead SO wide package, facilitating integration into compact designs.
Regulator Output DC-DC Controller IC
SWITCHING CONTROLLER
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CS3972YDWR16 | CS3972YDWR16 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Life Cycle Stage | Active | Active |