onsemi Integrated Circuits (ICs) - PMIC - Power Management - Specialized CS3361YD14G

Description
Win Source Part Number: 1020323-CS3361YD14G Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Automotive Alternator, 3-Phase Standard Package: 55 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 9V ~ 17V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CS3361YD14G-ON, ONSONSCS3361YD14G Base Product Number: CS3361 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1020323-CS3361YD14G Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Automotive Alternator, 3-Phase Standard Package: 55 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 9V ~ 17V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CS3361YD14G-ON, ONSONSCS3361YD14G Base Product Number: CS3361 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1020323-CS3361YD14G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1020323-CS3361YD14G
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1020323-CS3361YD14G
Win Source Part Number: 1020323-CS3361YD14G Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Automotive Alternator, 3-Phase Standard Package: 55 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 9V ~ 17V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CS3361YD14G-ON, ONSONSCS3361YD14G Base Product Number: CS3361 Product Status: Obsolete

Win Source Part Number: 1020323-CS3361YD14G
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: Automotive Alternator, 3-Phase
Standard Package: 55
Mounting: SMD (SMT)
Current - Supply: 10mA
Voltage - Supply: 9V ~ 17V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CS3361YD14G-ON,ONSONSCS3361YD14G
Base Product Number: CS3361
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - CS3361YD14G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
CS3361YD14G
Power Management - Specialized CS3361YD14G
Automotive Alternator, 3-Phase PMIC 14-SOIC

Automotive Alternator, 3-Phase PMIC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1020323-CS3361YD14G CS3361YD14G
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1921241 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details