onsemi PMIC - PMIC - Power Management - Specialized - CS3351YDR14G CS3351YDR14G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 101833-CS3351YDR14G Packaging: Reel - TR Applications: Automotive Alternator, 3-Phase Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 9 V to 17 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 101833-CS3351YDR14G Packaging: Reel - TR Applications: Automotive Alternator, 3-Phase Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 9 V to 17 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - CS3351YDR14G - 101833-CS3351YDR14G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - CS3351YDR14G
101833-CS3351YDR14G
PMIC - PMIC - Power Management - Specialized - CS3351YDR14G 101833-CS3351YDR14G
Manufacturer: ON Semiconductor Win Source Part Number: 101833-CS3351YDR14G Packaging: Reel - TR Applications: Automotive Alternator, 3-Phase Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 9 V to 17 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 101833-CS3351YDR14G
Packaging: Reel - TR
Applications: Automotive Alternator, 3-Phase
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 17 V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - CS3351YDR14G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
CS3351YDR14G
Power Management - Specialized CS3351YDR14G
Automotive Alternator, 3-Phase PMIC 14-SOIC

Automotive Alternator, 3-Phase PMIC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 101833-CS3351YDR14G CS3351YDR14G
Product Name PMIC - PMIC - Power Management - Specialized - CS3351YDR14G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers