Dual Airbag Deployment ASIC 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 771784-CS2082EDWR20
Series: *
Packaging: Reel package
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: CS2082
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CS2082EDWR20G;
Introduction Date: July 24, 2001
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC DL AIRBAG DEPLOY ASIC 20SOIC
Dual Airbag Deployment ASIC 20-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | CS2082EDWR20OS-ND | 771784-CS2082EDWR20 | CS2082EDWR20 | CS2082EDWR20 |
| Product Name | Specialized ICs | Specialized ICs - CS2082EDWR20 | Specialized ICs | Specialized ICs |