Manufacturer: ON Semiconductor
Win Source Part Number: 1163085-CS2001YDWFR2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.9 V ~ 5.1 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 150kHz
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage/Current - Output 1: -, 1.2A
Voltage/Current - Output 2: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: CS2001
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): ADP2325ACPZ-R7; CS2001YDWFR20G; CS2001YDWF20G;
Introduction Date: July 26, 2000
ECCN: EAR99
Country of Origin: Philippines ,Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz 20-SOIC
1.2 A Switching Regulator and 5.0 V, 100 mA Linear Regulator with RESETbar, SOIC-20 WB, 1000-REEL Product overview: CS2001YDWFR20 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A, 5.0 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, 5.0 V, 100 mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS2001YDWFR20 can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 150kHz 20-SOIC
IC REG DL BUCK/LNR SYNC 20SOIC
IC REG DL BUCK/LNR SYNC 20SOIC
IC REG DL BUCK/LNR SYNC 20SOIC
IC REG DL BUCK/LNR SYNC 20SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1163085-CS2001YDWFR20 | CS2001YDWFR20OS-ND | 776-CS2001YDWFR20 | CS2001YDWFR20 | CS2001YDWFR20 | CS2001YDWFR20 | 598-CS2001YDWFR20 | CS2001YDWFR20 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - CS2001YDWFR20 | Voltage Regulators - Linear + Switching | 1.2 A 5.0 V 100 mA SOIC Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | IC REG DL BUCK/LNR SYNC 20SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295, 7.50mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | Obsolete | Removed | |||
| Special Features | Multiple Outputs | Multiple Outputs | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard; Low Dropout |