Manufacturer: ON Semiconductor
Win Source Part Number: 1163084-CS2001YDWF20
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
1.2 A Switching Regulator and 5.0 V, 100 mA Linear Regulator with RESETbar, SOIC-20 WB, 38-TUBE Product overview: CS2001YDWF20 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A, 5.0 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, 5.0 V, 100 mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS2001YDWF20 can be used for catalog matching and distributor lookup.
1.2 A SWITCHING REGULATOR AND 5.
IC REG LINEAR SWITCHED CAP REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1163084-CS2001YDWF20 | 776-CS2001YDWF20 | 488-CS2001YDWF20-ND | CS2001YDWF20 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS2001YDWF20 | 1.2 A 5.0 V 100 mA SOIC Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| VIN | 16 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard; Low Dropout | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" |