onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - CS1112YDWFR24 CS1112YDWFR24

Description
Manufacturer: ON Semiconductor Win Source Part Number: 867270-CS1112YDWFR24 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: CS1112 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CS1112YDWFR24OSCT, CS1112YDWFR24OSTR
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 867270-CS1112YDWFR24 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: CS1112 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CS1112YDWFR24OSCT, CS1112YDWFR24OSTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - CS1112YDWFR24
CS1112YDWFR24
PMIC - PMIC - Power Distribution Switches, Load Drivers - CS1112YDWFR24 CS1112YDWFR24
Manufacturer: ON Semiconductor Win Source Part Number: 867270-CS1112YDWFR24 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: CS1112 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CS1112YDWFR24OSCT, CS1112YDWFR24OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 867270-CS1112YDWFR24
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: CS1112
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CS1112YDWFR24OSCT, CS1112YDWFR24OSTR

Buy Now
PMIC - Power Distribution Switches, Load Drivers - CS1112YDWFR24 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
CS1112YDWFR24
PMIC - Power Distribution Switches, Load Drivers CS1112YDWFR24
IC PWR DRIVER N-CHAN 1:1 24SOIC

IC PWR DRIVER N-CHAN 1:1 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number CS1112YDWFR24 CS1112YDWFR24
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - CS1112YDWFR24 PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details