BIP PNP+SBD 3A 11V Product overview: CPH6704-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 11V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 11V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6704-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 718113-CPH6704-TL-E
Manufacturer Homepage: www.onsemi.com
Reference case: SOT23-6
Reference Date Code: 1130+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
BIP PNP+SBD 3A 11V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-CPH6704-TL-E | 718113-CPH6704-TL-E | CPH6704-TL-E |
| Product Name | 3A 11V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CPH6704-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk |