Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983476-CPH6701-TL-E
Number of Pins: 6
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Collector Emitter Voltage (VCEO): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 983476-CPH6701-TL-E |
| Product Name | TRANSISTORS - RF Transistors (BJT) - CPH6701-TL-E |
| Package Type | SOT3 |