Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 700mA 540MHz 600mW Surface Mount 6-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 1162980-CPH6538-TL-H
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
NPN BJT Dual 30V 0.7A 600mW 6-Pin CPH SMT Product overview: CPH6538-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 0.7A, 600mW. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 0.7A, 600mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH6538-TL-H can be used for catalog matching and distributor lookup.
TRANS 2NPN 30V 0.7A 6CPH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CPH6538-TL-H-ND | 1162980-CPH6538-TL-H | 277-CPH6538-TL-H | CPH6538-TL-H |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - CPH6538-TL-H | Dual 30V 0.7A 600mW Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3 | ||
| IC(max) | 700 milliamps | 700 milliamps | ||
| VCBO | 40 volts |