Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 1A 420MHz 1.1W Surface Mount 6-CPH
Bipolar Transistor, 50V, 1A, Low VCE(sat), NPN Dual, CPH6, 3000-REEL Product overview: CPH6532-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH6532-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1030167-CPH6532-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 190mV @ 10mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | CPH6532-TL-E-ND | 277-CPH6532-TL-E | 1030167-CPH6532-TL-E |
| Product Name | Bipolar Transistor Arrays | Dual 50V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - CPH6532-TL-E |
| Polarity | NPN | NPN | NPN; 2 NPN (Dual) |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; 6-CPH | |
| IC(max) | 1000 milliamps | ||
| VCEO | 50 volts |