onsemi Bipolar Transistor Arrays CPH6531-TL-E

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 1A 420MHz 1.1W Surface Mount 6-CPH
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 1A 420MHz 1.1W Surface Mount 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - CPH6531-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
CPH6531-TL-EOSTR-ND
Bipolar Transistor Arrays CPH6531-TL-EOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 1A 420MHz 1.1W Surface Mount 6-CPH

Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 1A 420MHz 1.1W Surface Mount 6-CPH

Buy Now Datasheet
Singapore, Singapore
Dual -50V -1A Bipolar Transistor
277-CPH6531-TL-E
Dual -50V -1A Bipolar Transistor 277-CPH6531-TL-E
Bipolar Transistor, -50V, -1A, Low VCE(sat), PNP Dual, CPH6, 3000-REEL Product overview: CPH6531-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -50V, -1A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, -50V, -1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH6531-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -50V, -1A, Low VCE(sat), PNP Dual, CPH6, 3000-REEL Product overview: CPH6531-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -50V, -1A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, -50V, -1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH6531-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - CPH6531-TL-E - 050446-CPH6531-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CPH6531-TL-E
050446-CPH6531-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - CPH6531-TL-E 050446-CPH6531-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 050446-CPH6531-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 380mV @ 10mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 050446-CPH6531-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 380mV @ 10mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number CPH6531-TL-EOSTR-ND 277-CPH6531-TL-E 050446-CPH6531-TL-E
Product Name Bipolar Transistor Arrays Dual -50V -1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - CPH6531-TL-E
Polarity PNP PNP PNP; 2 PNP (Dual)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-CPH
IC(max) 1000 milliamps
VCEO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BC856U - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1223261 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50 V, 200 mA PNP general-purpose transistor - 2PB709BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
6 suppliers