onsemi 50V 0.1A 500mW Bipolar Transistor CPH6519-TL-E

Description
Trans GP BJT NPN 50V 0.1A 500mW 6-Pin CPH Product overview: CPH6519-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, 500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6519-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 50V 0.1A 500mW 6-Pin CPH Product overview: CPH6519-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, 500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6519-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A 500mW Bipolar Transistor
276-CPH6519-TL-E
50V 0.1A 500mW Bipolar Transistor 276-CPH6519-TL-E
Trans GP BJT NPN 50V 0.1A 500mW 6-Pin CPH Product overview: CPH6519-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, 500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6519-TL-E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.1A 500mW 6-Pin CPH Product overview: CPH6519-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, 500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH6519-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - CPH6519-TL-E - 1053002-CPH6519-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - CPH6519-TL-E
1053002-CPH6519-TL-E
TRANSISTORS - RF Transistors (BJT) - CPH6519-TL-E 1053002-CPH6519-TL-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053002-CPH6519-TL-E Polarity: NPN Number of Pins: 6 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053002-CPH6519-TL-E
Polarity: NPN
Number of Pins: 6
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-CPH6519-TL-E 1053002-CPH6519-TL-E
Product Name 50V 0.1A 500mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - CPH6519-TL-E
IC(max) 100 milliamps
VCBO 60 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data