onsemi N-Channel 60V 3.5A MOSFET Transistor CPH6445-TL-E

Description
N-Channel Power MOSFET, 60V, 3.5A, 117mΩ, CPH6, 3000-REEL Product overview: CPH6445-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6445-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 60V, 3.5A, 117mΩ, CPH6, 3000-REEL Product overview: CPH6445-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6445-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 3.5A MOSFET Transistor
278-CPH6445-TL-E
N-Channel 60V 3.5A MOSFET Transistor 278-CPH6445-TL-E
N-Channel Power MOSFET, 60V, 3.5A, 117mΩ, CPH6, 3000-REEL Product overview: CPH6445-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6445-TL-E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 60V, 3.5A, 117mΩ, CPH6, 3000-REEL Product overview: CPH6445-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6445-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6445-TL-E
243400-CPH6445-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6445-TL-E 243400-CPH6445-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243400-CPH6445-TL-E Family Name: CPH6445 Alternative Parts (Cross-Reference): Si3458BDV-T1-E3; Si3458DV-T1-E3; SI3458DV-T3; Si3458DV-E3; Introduction Date: February 11, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243400-CPH6445-TL-E
Family Name: CPH6445
Alternative Parts (Cross-Reference): Si3458BDV-T1-E3; Si3458DV-T1-E3; SI3458DV-T3; Si3458DV-E3;
Introduction Date: February 11, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET DIODES

MOSFET DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6445-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6445-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6445-TL-E
MOSFET N-CH 60V 3.5A CPH6

MOSFET N-CH 60V 3.5A CPH6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CPH6445-TL-E 243400-CPH6445-TL-E CPH6445-TL-E CPH6445-TL-E
Product Name N-Channel 60V 3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6445-TL-E MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFN7110TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers