onsemi N-Channel 60V 4.5A MOSFET Transistor CPH6444-TL-W

Description
N-Channel Power MOSFET, 60V, 4.5A, 78mΩ, CPH6, 3000-REEL Product overview: CPH6444-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6444-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 60V, 4.5A, 78mΩ, CPH6, 3000-REEL Product overview: CPH6444-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6444-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 4.5A MOSFET Transistor
278-CPH6444-TL-W
N-Channel 60V 4.5A MOSFET Transistor 278-CPH6444-TL-W
N-Channel Power MOSFET, 60V, 4.5A, 78mΩ, CPH6, 3000-REEL Product overview: CPH6444-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6444-TL-W can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 60V, 4.5A, 78mΩ, CPH6, 3000-REEL Product overview: CPH6444-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6444-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CPH6444-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH6444-TL-WOSTR-ND
Single FETs, MOSFETs CPH6444-TL-WOSTR-ND
N-Channel 60V 4.5A (Ta) 1.6W (Ta) Surface Mount 6-CPH

N-Channel 60V 4.5A (Ta) 1.6W (Ta) Surface Mount 6-CPH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6444-TL-W - 867140-CPH6444-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6444-TL-W
867140-CPH6444-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6444-TL-W 867140-CPH6444-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 867140-CPH6444-TL-W Operating Temperature Range: 150°C (TJ) Features: N-Channel 60 V 4.5A (Ta) 1.6W (Ta) Surface Mount 6-CPH Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: CPH6444 Categories: Discrete Semiconductor Products Case / Package: 6-CPH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: CPH6444-TL-WOSDKR, CPH6444-TL-W-ND, CPH6444-TL-WOSTR, CPH6444-TL-WOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 867140-CPH6444-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 4.5A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CPH6444
Categories: Discrete Semiconductor Products
Case / Package: 6-CPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CPH6444-TL-WOSDKR, CPH6444-TL-W-ND, CPH6444-TL-WOSTR, CPH6444-TL-WOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6444-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6444-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6444-TL-W
MOSFET N-CH 60V 4.5A 6CPH

MOSFET N-CH 60V 4.5A 6CPH

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 60V 4.5A 78mOhm SGL N-CH

MOSFET Pwr MOSFET 60V 4.5A 78mOhm SGL N-CH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CPH6444-TL-W CPH6444-TL-WOSTR-ND 867140-CPH6444-TL-W CPH6444-TL-W CPH6444-TL-W
Product Name N-Channel 60V 4.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6444-TL-W Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data