Manufacturer: ON Semiconductor
Win Source Part Number: 202780-CPH6444-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.5A (Ta)
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 505pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 78 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): ZXMN6A08E6TA; CPH6444-TL-W; Si3458BDV-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANSISTOR,MOSFET,N-
MOSFET N-CH 60V 4.5A 6CPH
MOSFET N-CH 60V 4.5A 6CPH
MOSFET N-CH 60V 4.5A CPH6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 202780-CPH6444-TL-E | 278-CPH6444-TL-E | CPH6444-TL-E | CPH6444-TL-E | 598-CPH6444-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6444-TL-E | N-Channel 60V 4.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET N-CH 60V 4.5A CPH6 |
| Polarity | N-Channel; N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts | |
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |