Manufacturer: ON Semiconductor
Win Source Part Number: 1030164-CPH6443-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 470pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Single N-Channel Power MOSFET, 35V, 6A, 37mΩ, 3000-REEL Product overview: CPH6443-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6443-TL-W can be used for catalog matching and distributor lookup.
MOSFET N-CH 35V 6A 6CPH
MOSFET, N-CH, 35V, 6A, CPH; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:35V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power Dissipation RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1030164-CPH6443-TL-W | 278-CPH6443-TL-W | CPH6443-TL-W | CPH6443-TL-W | 08AC2618 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6443-TL-W | N-Channel 35V 6A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 35V, 6A, Cph; Transistor Polarity Onsemi |
| Polarity | N-Channel; N-Channel | ||||
| V(BR)DSS | 35 volts | ||||
| PD | 1600 milliwatts | ||||
| TJ | 150 C (302 F) |